TDK U.S.A. Corporation 100 OHM Inductor and Choke MPZ2012S101ATD25

Description
FERRITE BEAD 100 OHM 0805 1LN Product overview: MPZ2012S101ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101ATD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 100 OHM 0805 1LN Product overview: MPZ2012S101ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101ATD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM Inductor and Choke - 841-MPZ2012S101ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-MPZ2012S101ATD25
100 OHM Inductor and Choke 841-MPZ2012S101ATD25
FERRITE BEAD 100 OHM 0805 1LN Product overview: MPZ2012S101ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0805 1LN Product overview: MPZ2012S101ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MPZ2012S101ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S101ATD25TR-ND
Ferrite Beads and Chips 445-MPZ2012S101ATD25TR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S101ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S101ATD25CT-ND
Ferrite Beads and Chips 445-MPZ2012S101ATD25CT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S101ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S101ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ2012S101ATD25DKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 20mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ2012S101ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ2012S101ATD25
20mΩ 100Ω@100MHz 0805 Ferrite Beads ROHS

20mΩ 100Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0.02 Ohm, 0805 Rohs Compliant Tdk - 81AH9110 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.02 Ohm, 0805 Rohs Compliant Tdk
81AH9110
Ferrite Bead, Aec-Q200, 0.02 Ohm, 0805 Rohs Compliant Tdk 81AH9110
FERRITE BEAD, AEC-Q200, 0.02 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.02 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MPZ2012S101ATD25 445-MPZ2012S101ATD25TR-ND MPZ2012S101ATD25 81AH9110
Product Name 100 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 0.02 Ohm, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-33N 0603AF-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details