TDK Corporation Ferrite Beads and Chips - MPZ1608Y600BTA00 MPZ1608Y600BTA00

Description
Manufacturer: TDK Corporation Win Source Part Number: 1079605-MPZ1608Y600B TA00 Packaging: Reel - TR Current Rating (Max): 2.3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 30 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1079605-MPZ1608Y600B TA00 Packaging: Reel - TR Current Rating (Max): 2.3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 30 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ1608Y600BTA00 - MPZ1608Y600BTA00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ1608Y600BTA00
MPZ1608Y600BTA00
Ferrite Beads and Chips - MPZ1608Y600BTA00 MPZ1608Y600BTA00
Manufacturer: TDK Corporation Win Source Part Number: 1079605-MPZ1608Y600B TA00 Packaging: Reel - TR Current Rating (Max): 2.3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 30 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1079605-MPZ1608Y600BTA00
Packaging: Reel - TR
Current Rating (Max): 2.3A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohm @ 100MHz
DC Resistance (DCR) (Max): 30 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ1608Y600BTA00
Product Name Ferrite Beads and Chips - MPZ1608Y600BTA00
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details