TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608Y600BTA00

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608Y600BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y600BTA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608Y600BTA00DKR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y600BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y600BTA00CT-ND
Ferrite Beads and Chips 445-MPZ1608Y600BTA00CT-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y600BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y600BTA00TR-ND
Ferrite Beads and Chips 445-MPZ1608Y600BTA00TR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.3A 30mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-MPZ1608Y600BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MPZ1608Y600BTA00
60 OHM Inductor and Choke 841-MPZ1608Y600BTA00
FERRITE BEAD 60 OHM 0603 1LN Product overview: MPZ1608Y600BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y600BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: MPZ1608Y600BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y600BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.03Ohm, 2.3A, 0603, Full Reel; Ferrite Case Style Tdk - 89R3155 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 2.3A, 0603, Full Reel; Ferrite Case Style Tdk
89R3155
Ferrite Bead, 0.03Ohm, 2.3A, 0603, Full Reel; Ferrite Case Style Tdk 89R3155
FERRITE BEAD, 0.03OHM, 2.3A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:2.3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 2.3A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:2.3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MPZ1608Y600BTA00DKR-ND 841-MPZ1608Y600BTA00 89R3155
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite Bead, 0.03Ohm, 2.3A, 0603, Full Reel; Ferrite Case Style Tdk
DCR 0.0300 ohms 0.0300 ohms
Rated DC Current 2300 milliamps 2300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details