TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608Y101BTD25

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608Y101BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y101BTD25TR-ND
Ferrite Beads and Chips 445-MPZ1608Y101BTD25TR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y101BTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y101BTD25DKR-ND
Ferrite Beads and Chips 445-MPZ1608Y101BTD25DKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y101BTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y101BTD25CT-ND
Ferrite Beads and Chips 445-MPZ1608Y101BTD25CT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

Buy Now Datasheet
100 OHM Inductor and Choke - 841-MPZ1608Y101BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-MPZ1608Y101BTD25
100 OHM Inductor and Choke 841-MPZ1608Y101BTD25
FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608Y101BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y101BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608Y101BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y101BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 0603, 0.04Ohm, 2A Rohs Compliant Tdk - 69AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0603, 0.04Ohm, 2A Rohs Compliant Tdk
69AH1558
Ferrite Chip Bead, 0603, 0.04Ohm, 2A Rohs Compliant Tdk 69AH1558
FERRITE CHIP BEAD, 0603, 0.04OHM, 2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0603, 0.04OHM, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608Y101BTD25
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608Y101BTD25
40mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

40mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 445-MPZ1608Y101BTD25TR-ND 841-MPZ1608Y101BTD25 69AH1558 MPZ1608Y101BTD25
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Ferrite Chip Bead, 0603, 0.04Ohm, 2A Rohs Compliant Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details