TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608Y101BTA00

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608Y101BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y101BTA00CT-ND
Ferrite Beads and Chips 445-MPZ1608Y101BTA00CT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y101BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y101BTA00TR-ND
Ferrite Beads and Chips 445-MPZ1608Y101BTA00TR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y101BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y101BTA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608Y101BTA00DKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 40mOhm

Buy Now Datasheet
100 OHM Inductor and Choke - 841-MPZ1608Y101BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-MPZ1608Y101BTA00
100 OHM Inductor and Choke 841-MPZ1608Y101BTA00
FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608Y101BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y101BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608Y101BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y101BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.04Ohm, 2A, 0603, Full Reel; Ferrite Case Style Tdk - 91R2363 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04Ohm, 2A, 0603, Full Reel; Ferrite Case Style Tdk
91R2363
Ferrite Bead, 0.04Ohm, 2A, 0603, Full Reel; Ferrite Case Style Tdk 91R2363
FERRITE BEAD, 0.04OHM, 2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.04OHM, 2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.04Ohm, 2A, 0603; Ferrite Case Style Tdk - 89R3153 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04Ohm, 2A, 0603; Ferrite Case Style Tdk
89R3153
Ferrite Bead, 0.04Ohm, 2A, 0603; Ferrite Case Style Tdk 89R3153
FERRITE BEAD, 0.04OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

FERRITE BEAD, 0.04OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 100R, 2A, 0603; Ferrite Case Style Tdk - 45AC5560 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100R, 2A, 0603; Ferrite Case Style Tdk
45AC5560
Ferrite Bead, 100R, 2A, 0603; Ferrite Case Style Tdk 45AC5560
FERRITE BEAD, 100R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 100R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 100R, 2A, 0603; Ferrite Case Style Tdk - 03AJ2313 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100R, 2A, 0603; Ferrite Case Style Tdk
03AJ2313
Ferrite Bead, 100R, 2A, 0603; Ferrite Case Style Tdk 03AJ2313
FERRITE BEAD, 100R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 100R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608Y101BTA00CT-ND 841-MPZ1608Y101BTA00 91R2363 89R3153 45AC5560
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Ferrite Bead, 0.04Ohm, 2A, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 0.04Ohm, 2A, 0603; Ferrite Case Style Tdk Ferrite Bead, 100R, 2A, 0603; Ferrite Case Style Tdk
DCR 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1009835-DFSG-20-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers