TDK Corporation Ferrite Beads and Chips - MPZ1608S601ATD25 MPZ1608S601ATD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 755143-MPZ1608S601AT D25 Packaging: Reel Mounting Style: SMD Ratings: AEC-Q200 Filter Type: Power Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 150mOhm Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 755143-MPZ1608S601AT D25 Packaging: Reel Mounting Style: SMD Ratings: AEC-Q200 Filter Type: Power Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 150mOhm Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ1608S601ATD25 - MPZ1608S601ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ1608S601ATD25
MPZ1608S601ATD25
Ferrite Beads and Chips - MPZ1608S601ATD25 MPZ1608S601ATD25
Manufacturer: TDK Corporation Win Source Part Number: 755143-MPZ1608S601AT D25 Packaging: Reel Mounting Style: SMD Ratings: AEC-Q200 Filter Type: Power Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 150mOhm Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 600 Ohms at 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 755143-MPZ1608S601ATD25
Packaging: Reel
Mounting Style: SMD
Ratings: AEC-Q200
Filter Type: Power Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.037" (0.95mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 150mOhm
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Impedance at Frequency: 600 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ1608S601ATD25
Product Name Ferrite Beads and Chips - MPZ1608S601ATD25
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details