TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608S601ATD25

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
Request a Quote
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, AEC-Q200, 600 Ohm, 1A, 0603 from Newark, An Avnet Company, is designed for power line applications, particularly suitable for automotive use. It features a compact 0603 case style (1.6mm x 0.8mm x 0.6mm) and offers a maximum DC current rating of 1A. The component has a low direct current resistance of 0.15 ohm, making it compatible with large currents and optimal for low power consumption. It provides effective noise reduction across various frequency characteristics, making it suitable for a range of electronic control units (ECUs), powertrains, body controls, and car multimedia systems. The product is compliant with RoHS directives and is halogen-free, ensuring it meets environmental standards. The operating temperature range is from -55¬8C to +125¬8C, and it is packaged in reels of 4,000 pieces.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, AEC-Q200, 600 Ohm, 1A, 0603 from Newark, An Avnet Company, is designed for power line applications, particularly suitable for automotive use. It features a compact 0603 case style (1.6mm x 0.8mm x 0.6mm) and offers a maximum DC current rating of 1A. The component has a low direct current resistance of 0.15 ohm, making it compatible with large currents and optimal for low power consumption. It provides effective noise reduction across various frequency characteristics, making it suitable for a range of electronic control units (ECUs), powertrains, body controls, and car multimedia systems. The product is compliant with RoHS directives and is halogen-free, ensuring it meets environmental standards. The operating temperature range is from -55¬8C to +125¬8C, and it is packaged in reels of 4,000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608S601ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S601ATD25CT-ND
Ferrite Beads and Chips 445-MPZ1608S601ATD25CT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S601ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S601ATD25TR-ND
Ferrite Beads and Chips 445-MPZ1608S601ATD25TR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S601ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S601ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ1608S601ATD25DKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MPZ1608S601ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MPZ1608S601ATD25
600 OHM Inductor and Choke 841-MPZ1608S601ATD25
FERRITE BEAD 600 OHM 0603 1LN Product overview: MPZ1608S601ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S601ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: MPZ1608S601ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S601ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S601ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S601ATD25
150mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

150mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 1A, 0603; Ferrite Case Style Tdk - 95AC0129 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 1A, 0603; Ferrite Case Style Tdk
95AC0129
Ferrite Bead, Aec-Q200, 600 Ohm, 1A, 0603; Ferrite Case Style Tdk 95AC0129
FERRITE BEAD, AEC-Q200, 600 OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 600 OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk - 03AJ2312 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk
03AJ2312
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk 03AJ2312
FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk - 45AC5559 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk
45AC5559
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk 45AC5559
FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608S601ATD25CT-ND 841-MPZ1608S601ATD25 MPZ1608S601ATD25 95AC0129 03AJ2312
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 600 Ohm, 1A, 0603; Ferrite Case Style Tdk Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers