TDK-Lambda Americas Inc., High Power Division Ferrite Beads MPZ1608S601ATA00

Description
TDK MPZ1608S601ATA00
Request a Quote Datasheet
Description
TDK MPZ1608S601ATA00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2427617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2427617P
Ferrite Beads 2427617P
TDK MPZ1608S601ATA00

TDK MPZ1608S601ATA00

Supplier's Site
Ferrite Beads - 2427617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2427617
Ferrite Beads 2427617
TDK MPZ1608S601ATA00

TDK MPZ1608S601ATA00

Supplier's Site
Ferrite Beads - 2427616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2427616
Ferrite Beads 2427616
TDK MPZ1608S601ATA00

TDK MPZ1608S601ATA00

Supplier's Site
Ferrite Beads and Chips - 445-MPZ1608S601ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S601ATA00CT-ND
Ferrite Beads and Chips 445-MPZ1608S601ATA00CT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S601ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S601ATA00TR-ND
Ferrite Beads and Chips 445-MPZ1608S601ATA00TR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S601ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S601ATA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608S601ATA00DKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MPZ1608S601ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MPZ1608S601ATA00
600 OHM Inductor and Choke 841-MPZ1608S601ATA00
FERRITE BEAD 600 OHM 0603 1LN Product overview: MPZ1608S601ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S601ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: MPZ1608S601ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S601ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk - 89R3152 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk
89R3152
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk 89R3152
FERRITE BEAD, 0.15OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk - 99R3643 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk
99R3643
Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk 99R3643
FERRITE BEAD, 0.15OHM, 1A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 1A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk - 03AJ2311 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk
03AJ2311
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk 03AJ2311
FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk - 45AC5558 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk
45AC5558
Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk 45AC5558
FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S601ATA00
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S601ATA00
150mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

150mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 2427617P 445-MPZ1608S601ATA00CT-ND 841-MPZ1608S601ATA00 89R3152 99R3643 03AJ2311 MPZ1608S601ATA00
Product Name Ferrite Beads Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 600R, 1A, 0603; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Impedance 600 ohms 600 ohms 600 ohms 600 ohms 600 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers