TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 0.02Ohm, 3.5A, 0603, Full Reel; Ferrite Case Style Tdk MPZ1608S600ATAH0.

Description
FERRITE BEAD, 0.02OHM, 3.5A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3.5A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes
Description
FERRITE BEAD, 0.02OHM, 3.5A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3.5A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.02Ohm, 3.5A, 0603, Full Reel; Ferrite Case Style Tdk - 27AC9265 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 3.5A, 0603, Full Reel; Ferrite Case Style Tdk
27AC9265
Ferrite Bead, 0.02Ohm, 3.5A, 0603, Full Reel; Ferrite Case Style Tdk 27AC9265
FERRITE BEAD, 0.02OHM, 3.5A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3.5A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 3.5A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3.5A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 27AC9265
Product Name Ferrite Bead, 0.02Ohm, 3.5A, 0603, Full Reel; Ferrite Case Style Tdk
Impedance 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 1.1A Inductor and Choke - 71-0603CT-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176744-6 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers