TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk MPZ1608S331ATA00.

Description
FERRITE BEAD, 0.08OHM, 1.7A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.08OHM, 1.7A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk - 26AC2416 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk
26AC2416
Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk 26AC2416
FERRITE BEAD, 0.08OHM, 1.7A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

FERRITE BEAD, 0.08OHM, 1.7A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 26AC2416
Product Name Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk
Impedance 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402HP-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details