TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608S331ATA00

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608S331ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S331ATA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608S331ATA00DKR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S331ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S331ATA00TR-ND
Ferrite Beads and Chips 445-MPZ1608S331ATA00TR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S331ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S331ATA00CT-ND
Ferrite Beads and Chips 445-MPZ1608S331ATA00CT-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-MPZ1608S331ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-MPZ1608S331ATA00
330 OHM Inductor and Choke 841-MPZ1608S331ATA00
FERRITE BEAD 330 OHM 0603 1LN Product overview: MPZ1608S331ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S331ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0603 1LN Product overview: MPZ1608S331ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S331ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S331ATA00
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S331ATA00
80mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

80mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk - 88T9828 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk
88T9828
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk 88T9828
FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk - 05X0443 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk
05X0443
Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk 05X0443
FERRITE BEAD, 0.08OHM, 1.7A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.08OHM, 1.7A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk - 45AC5556 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk
45AC5556
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk 45AC5556
FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk - 48Y0085 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk
48Y0085
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk 48Y0085
FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608S331ATA00DKR-ND 841-MPZ1608S331ATA00 MPZ1608S331ATA00 88T9828 05X0443 45AC5556
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk Ferrite Bead, 0.08Ohm, 1.7A, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Tdk
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms
Rated DC Current 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data