Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
TDK CORPORATION
MPZ1608S331AT -- INTEGRATED CIRCUITS (ICS) - FERRITE BEADS
TDK Corporation
Integrated Circuits (ICs) - Ferrite Beads
MPZ1608S331AT
Description
Integrated Circuits (ICs) - Ferrite Beads
Acme Chip Technology Co., Limited
Done
Description
Integrated Circuits (ICs) - Ferrite Beads
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Ferrite Beads
MPZ1608S331AT
Integrated Circuits (ICs) - Ferrite Beads
MPZ1608S331AT
Integrated Circuits (ICs) - Ferrite Beads
Integrated Circuits (ICs) - Ferrite Beads
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Ferrite Beads
Product Number
MPZ1608S331AT
Product Name
Integrated Circuits (ICs) - Ferrite Beads
Impedance
330 ohms
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Ferrite for 18AWG SJT cable
52100050
View Details
Coilcraft, Inc.
0.12uH 150MHz 0.42A Inductor and Choke
0603HP-R12XGLW
Specs
Standards and Certifications
RoHS
View Details
2
suppliers
TE Connectivity
Ferrite Beads
2176747-1
Specs
DCR
0.0200 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
Standards and Certifications
RoHS
View Details
2
suppliers
KOA Speer Electronics, Inc.
Fixed Inductors - LPC4045EATEB5R0K
LPC4045EATEB5R0K
Specs
Configuration
Fixed
View Details
2
suppliers