30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm
FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608S300ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S300ATAH0
10mΩ 30Ω@100MHz 0603 Ferrite Beads ROHS
FERRITE BEAD, 0.01OHM, 5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:5A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 0.01OHM, 5A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:5A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 30R, 5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:5A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Automotive Qualification RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MPZ1608S300ATAH0TR-ND | 841-MPZ1608S300ATAH0 | MPZ1608S300ATAH0 | 89R3150 | 45AC5555 |
| Product Name | Ferrite Beads and Chips | 30 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.01Ohm, 5A, 0603; Ferrite Case Style Tdk | Ferrite Bead, 30R, 5A, 0603; Ferrite Case Style Tdk |
| DCR | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | |
| Rated DC Current | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |