TDK Corporation 30 OHM Inductor and Choke MPZ1608S300A

Description
FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608S300A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S300A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608S300A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S300A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 OHM Inductor and Choke - 841-MPZ1608S300A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MPZ1608S300A
30 OHM Inductor and Choke 841-MPZ1608S300A
FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608S300A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S300A can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608S300A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S300A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.01Ohm, 5A, 0603; Ferrite Case Style Tdk - 33P7641 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 5A, 0603; Ferrite Case Style Tdk
33P7641
Ferrite Bead, 0.01Ohm, 5A, 0603; Ferrite Case Style Tdk 33P7641
FERRITE BEAD, 0.01OHM, 5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:5A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:5A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-MPZ1608S300A 33P7641
Product Name 30 OHM Inductor and Choke Ferrite Bead, 0.01Ohm, 5A, 0603; Ferrite Case Style Tdk
Mounting Option SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details