FERRITE BEAD 26 OHM 0603 1LN Product overview: MPZ1608S260ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S260ATAH0
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
FERRITE CHIP BEAD, 1608, 0.007 OHM, 6A ROHS COMPLIANT: YES
7mΩ ±25% 26Ω@100MHz 0603 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads |
| Product Number | 841-MPZ1608S260ATAH0 | 445-MPZ1608S260ATAH0TR-ND | 69AH1551 | MPZ1608S260ATAH0 |
| Product Name | 26 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Chip Bead, 1608, 0.007 Ohm, 6A Rohs Compliant Tdk | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer Power | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 26 ohms | 26 ohms |