TDK-Lambda Americas Inc., High Power Division 220 OHM Inductor and Choke MPZ1608S221ATA00

Description
FERRITE BEAD 220 OHM 0603 1LN Product overview: MPZ1608S221ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S221ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0603 1LN Product overview: MPZ1608S221ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S221ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 OHM Inductor and Choke - 841-MPZ1608S221ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore
220 OHM Inductor and Choke
841-MPZ1608S221ATA00
220 OHM Inductor and Choke 841-MPZ1608S221ATA00
FERRITE BEAD 220 OHM 0603 1LN Product overview: MPZ1608S221ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S221ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: MPZ1608S221ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S221ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MPZ1608S221ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S221ATA00CT-ND
Ferrite Beads and Chips 445-MPZ1608S221ATA00CT-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S221ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S221ATA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608S221ATA00DKR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S221ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S221ATA00TR-ND
Ferrite Beads and Chips 445-MPZ1608S221ATA00TR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Bead, 0.05Ohm, 2.2A, 0603, Full Reel; Ferrite Case Style Tdk - 91R2362 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 2.2A, 0603, Full Reel; Ferrite Case Style Tdk
91R2362
Ferrite Bead, 0.05Ohm, 2.2A, 0603, Full Reel; Ferrite Case Style Tdk 91R2362
FERRITE BEAD, 0.05OHM, 2.2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2.2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 2.2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2.2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk - 89R3149 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk
89R3149
Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk 89R3149
FERRITE BEAD, 0.05OHM, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2.2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2.2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 220R, 2.2A, 0603; Ferrite Case Style Tdk - 45AC5554 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220R, 2.2A, 0603; Ferrite Case Style Tdk
45AC5554
Ferrite Bead, 220R, 2.2A, 0603; Ferrite Case Style Tdk 45AC5554
FERRITE BEAD, 220R, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2.2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 220R, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2.2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S221ATA00
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S221ATA00
50mΩ ±25% 220Ω@100MHz 0603 Ferrite Beads ROHS

50mΩ ±25% 220Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MPZ1608S221ATA00 445-MPZ1608S221ATA00CT-ND 91R2362 89R3149 45AC5554 MPZ1608S221ATA00
Product Name 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.05Ohm, 2.2A, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk Ferrite Bead, 220R, 2.2A, 0603; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details