120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 45mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 45mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 45mOhm
FERRITE BEAD 120 OHM 0603 1LN Product overview: MPZ1608S121ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S121ATDH5
Win Source Part Number: 1368935-MPZ1608S121A
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 45mOhm
FERRITE BEAD, AEC-Q200, 0.045 OHM, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 445-MPZ1608S121ATDH5DKR-ND | 841-MPZ1608S121ATDH5 | 1368935-MPZ1608S121ATDH5 | 81AH9108 |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Bead, Aec-Q200, 0.045 Ohm, 0603 Rohs Compliant Tdk |
| DCR | 0.0450 ohms | 0.0450 ohms | ||
| Rated DC Current | 2000 milliamps | 2000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |