TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608S102ATD25

Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608S102ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S102ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ1608S102ATD25DKR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S102ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S102ATD25TR-ND
Ferrite Beads and Chips 445-MPZ1608S102ATD25TR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S102ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S102ATD25CT-ND
Ferrite Beads and Chips 445-MPZ1608S102ATD25CT-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm

Buy Now Datasheet
Inductor and Choke - 841-MPZ1608S102ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MPZ1608S102ATD25
Inductor and Choke 841-MPZ1608S102ATD25
FERRITE BEAD 1K OHM 0603 1LN Product overview: MPZ1608S102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S102ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: MPZ1608S102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S102ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0.3 Ohm, 0603 Rohs Compliant Tdk - 81AH9107 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.3 Ohm, 0603 Rohs Compliant Tdk
81AH9107
Ferrite Bead, Aec-Q200, 0.3 Ohm, 0603 Rohs Compliant Tdk 81AH9107
FERRITE BEAD, AEC-Q200, 0.3 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.3 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S102ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S102ATD25
300mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

300mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608S102ATD25DKR-ND 841-MPZ1608S102ATD25 81AH9107 MPZ1608S102ATD25
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, Aec-Q200, 0.3 Ohm, 0603 Rohs Compliant Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 800 milliamps 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details