TDK-Lambda Americas Inc., High Power Division 100 OHM Inductor and Choke MPZ1608S101ATAH0

Description
FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608S101ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S101ATAH0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608S101ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S101ATAH0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM Inductor and Choke - 841-MPZ1608S101ATAH0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-MPZ1608S101ATAH0
100 OHM Inductor and Choke 841-MPZ1608S101ATAH0
FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608S101ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S101ATAH0 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608S101ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S101ATAH0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 2427615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2427615
Ferrite Beads 2427615
TDK MPZ1608S101ATAH0 Ferrite Bead

TDK MPZ1608S101ATAH0 Ferrite Bead

Supplier's Site
Ferrite Beads - 2427615P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2427615P
Ferrite Beads 2427615P
TDK MPZ1608S101ATAH0 Ferrite Bead

TDK MPZ1608S101ATAH0 Ferrite Bead

Supplier's Site
Ferrite Beads - 2427614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2427614
Ferrite Beads 2427614
TDK MPZ1608S101ATAH0 Ferrite Bead

TDK MPZ1608S101ATAH0 Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 445-MPZ1608S101ATAH0TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S101ATAH0TR-ND
Ferrite Beads and Chips 445-MPZ1608S101ATAH0TR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S101ATAH0CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S101ATAH0CT-ND
Ferrite Beads and Chips 445-MPZ1608S101ATAH0CT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S101ATAH0DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S101ATAH0DKR-ND
Ferrite Beads and Chips 445-MPZ1608S101ATAH0DKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk - 33P7640 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk
33P7640
Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk 33P7640
FERRITE BEAD, 0.03OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk - 89R3148 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk
89R3148
Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk 89R3148
FERRITE BEAD, 0.03OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.03Ohm, 3A, 0603, Full Reel; Ferrite Case Style Tdk - 99R3640 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 3A, 0603, Full Reel; Ferrite Case Style Tdk
99R3640
Ferrite Bead, 0.03Ohm, 3A, 0603, Full Reel; Ferrite Case Style Tdk 99R3640
FERRITE BEAD, 0.03OHM, 3A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 3A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S101ATAH0
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S101ATAH0
30mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

30mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MPZ1608S101ATAH0 2427615 445-MPZ1608S101ATAH0TR-ND 33P7640 89R3148 99R3640 MPZ1608S101ATAH0
Product Name 100 OHM Inductor and Choke Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk Ferrite Bead, 0.03Ohm, 3A, 0603; Ferrite Case Style Tdk Ferrite Bead, 0.03Ohm, 3A, 0603, Full Reel; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers