TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk MPZ1608R391AT

Description
FERRITE BEAD, 390R, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 390R, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk - 03AJ2306 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk
03AJ2306
Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk 03AJ2306
FERRITE BEAD, 390R, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 390R, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 03AJ2306
Product Name Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers