TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608D600BTA00

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608D600BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608D600BTA00CT-ND
Ferrite Beads and Chips 445-MPZ1608D600BTA00CT-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608D600BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608D600BTA00TR-ND
Ferrite Beads and Chips 445-MPZ1608D600BTA00TR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608D600BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608D600BTA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608D600BTA00DKR-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-MPZ1608D600BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MPZ1608D600BTA00
60 OHM Inductor and Choke 841-MPZ1608D600BTA00
FERRITE BEAD 60 OHM 0603 1LN Product overview: MPZ1608D600BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608D600BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: MPZ1608D600BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608D600BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk - 33P7639 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk
33P7639
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk 33P7639
FERRITE BEAD, 0.1OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk - 89R3146 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk
89R3146
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk 89R3146
FERRITE BEAD, 0.1OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-; Ferrite Mounting:SMDRoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-; Ferrite Mounting:SMDRoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk - 99R3639 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk
99R3639
Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk 99R3639
FERRITE BEAD, 0.1OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608D600BTA00CT-ND 841-MPZ1608D600BTA00 33P7639 89R3146 99R3639
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk Ferrite Bead, 0.1Ohm, 1.2A, 0603; Ferrite Case Style Tdk
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 1200 milliamps 1200 milliamps 1200 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data