30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 60mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 60mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 60mOhm
FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608D300BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608D300BTA00
FERRITE BEAD, 0.06OHM, 1.8A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:1.8A; Product Range:MPZ Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 10ohm; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 30 OHM, 1.8A, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MPZ1608D300BTA00CT-ND | 841-MPZ1608D300BTA00 | 89R3145 | 73AJ8765 |
| Product Name | Ferrite Beads and Chips | 30 OHM Inductor and Choke | Ferrite Bead, 0.06Ohm, 1.8A, 0603; Ferrite Case Style Tdk | Ferrite Bead, 30 Ohm, 1.8A, 0603 Rohs Compliant Tdk |
| DCR | 0.0600 ohms | 0.0600 ohms | ||
| Rated DC Current | 1800 milliamps | 1800 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |