Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
TDK-LAMBDA AMERICAS INC., HIGH POWER DIVISION
MPZ1608D300B -- ERRITE BEADS 0603 30OHMS 1800MA TDK
TDK-Lambda Americas Inc., High Power Division
Errite Beads 0603 30Ohms 1800Ma Tdk
MPZ1608D300B
Description
ERRITE BEADS 0603 30OHMS 1800MA
Newark, An Avnet Company
Done
Description
ERRITE BEADS 0603 30OHMS 1800MA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Errite Beads 0603 30Ohms 1800Ma Tdk
51AK3369
Errite Beads 0603 30Ohms 1800Ma Tdk
51AK3369
ERRITE BEADS 0603 30OHMS 1800MA
ERRITE BEADS 0603 30OHMS 1800MA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Ferrite Beads
Product Number
51AK3369
Product Name
Errite Beads 0603 30Ohms 1800Ma Tdk
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
Miscellaneous - 0402HP-6N8XGLW
0402HP-6N8XGLW
View Details
2
suppliers
Interpower
Snap-On Ferrite with Plastic Case for Int'l Cable
52100110
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KQ0603TTE33NJ
KQ0603TTE33NJ
Specs
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.0330 microH
View Details
2
suppliers
TE Connectivity
Ferrite Beads
2176496-1
Specs
Impedance
120 ohms
DCR
0.0750 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers