TDK Corporation Filters Ferrite Beads and Chips MPZ1608D101BTD25

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - MPZ1608D101BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
MPZ1608D101BTD25
Filters Ferrite Beads and Chips MPZ1608D101BTD25
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Filters Ferrite Beads and Chips
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Power Line
Impedance @ Frequency: 100 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 150mOhm
Operating Temperature: -55°C ~ 125°C
Package / Case: 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ1608D101BTD25
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details