TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608D101BTA00

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608D101BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608D101BTA00TR-ND
Ferrite Beads and Chips 445-MPZ1608D101BTA00TR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608D101BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608D101BTA00CT-ND
Ferrite Beads and Chips 445-MPZ1608D101BTA00CT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608D101BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608D101BTA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608D101BTA00DKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
100 OHM Inductor and Choke - 841-MPZ1608D101BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-MPZ1608D101BTA00
100 OHM Inductor and Choke 841-MPZ1608D101BTA00
FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608D101BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608D101BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608D101BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608D101BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608D101BTA00
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608D101BTA00
150mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

150mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk - 89R3144 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk
89R3144
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk 89R3144
FERRITE BEAD, 0.15OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk - 03AJ2305 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk
03AJ2305
Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk 03AJ2305
FERRITE BEAD, 100R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 100R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608D101BTA00TR-ND 841-MPZ1608D101BTA00 MPZ1608D101BTA00 89R3144 03AJ2305
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers