TDK-Lambda Americas Inc., High Power Division Ferrite Beads MPZ1608B471ATA00

Description
TDK MPZ1608B471ATA00 Ferrite Bead
Request a Quote Datasheet
Description
TDK MPZ1608B471ATA00 Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1110871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1110871
Ferrite Beads 1110871
TDK MPZ1608B471ATA00 Ferrite Bead

TDK MPZ1608B471ATA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 1094150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1094150
Ferrite Beads 1094150
TDK MPZ1608B471ATA00 Ferrite Bead

TDK MPZ1608B471ATA00 Ferrite Bead

Supplier's Site
470 OHM Inductor and Choke - 841-MPZ1608B471ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-MPZ1608B471ATA00
470 OHM Inductor and Choke 841-MPZ1608B471ATA00
FERRITE BEAD 470 OHM 0603 1LN Product overview: MPZ1608B471ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608B471ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: MPZ1608B471ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608B471ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MPZ1608B471ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608B471ATA00CT-ND
Ferrite Beads and Chips 445-MPZ1608B471ATA00CT-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608B471ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608B471ATA00TR-ND
Ferrite Beads and Chips 445-MPZ1608B471ATA00TR-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608B471ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608B471ATA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608B471ATA00DKR-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk - 86T2417 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk
86T2417
Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk 86T2417
FERRITE BEAD, 0.15OHM, 1A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 1A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk - 05X0442 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk
05X0442
Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk 05X0442
FERRITE BEAD, 0.15OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 470R, 1A, 0603; Ferrite Case Style Tdk - 45AC5550 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 470R, 1A, 0603; Ferrite Case Style Tdk
45AC5550
Ferrite Bead, 470R, 1A, 0603; Ferrite Case Style Tdk 45AC5550
FERRITE BEAD, 470R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 470R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608B471ATA00
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608B471ATA00
150mΩ ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

150mΩ ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1110871 841-MPZ1608B471ATA00 445-MPZ1608B471ATA00CT-ND 86T2417 05X0442 45AC5550 MPZ1608B471ATA00
Product Name Ferrite Beads 470 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.15Ohm, 1A, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 0.15Ohm, 1A, 0603; Ferrite Case Style Tdk Ferrite Bead, 470R, 1A, 0603; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Application Power line
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Impedance 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details