TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1005Y900CTD25

Description
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm
Request a Quote Datasheet
Description
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172883-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172883-2-ND
Ferrite Beads and Chips 445-172883-2-ND
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172883-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172883-1-ND
Ferrite Beads and Chips 445-172883-1-ND
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172883-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172883-6-ND
Ferrite Beads and Chips 445-172883-6-ND
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-172883-2-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-141 0402DF-141XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 1-2176747-8 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.1800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers