TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1005Y900CT000

Description
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm
Request a Quote Datasheet
Description
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-8693-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-8693-6-ND
Ferrite Beads and Chips 445-8693-6-ND
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-8693-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-8693-2-ND
Ferrite Beads and Chips 445-8693-2-ND
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-8693-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-8693-1-ND
Ferrite Beads and Chips 445-8693-1-ND
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm

Buy Now Datasheet
90 OHM Inductor and Choke - 841-MPZ1005Y900CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90 OHM Inductor and Choke
841-MPZ1005Y900CT000
90 OHM Inductor and Choke 841-MPZ1005Y900CT000
FERRITE BEAD 90 OHM 0402 1LN Product overview: MPZ1005Y900CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005Y900CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 90 OHM 0402 1LN Product overview: MPZ1005Y900CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005Y900CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 0402, 0.1Ohm, 1.2A Rohs Compliant Tdk - 69AH1544 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 0.1Ohm, 1.2A Rohs Compliant Tdk
69AH1544
Ferrite Chip Bead, 0402, 0.1Ohm, 1.2A Rohs Compliant Tdk 69AH1544
FERRITE CHIP BEAD, 0402, 0.1OHM, 1.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 0.1OHM, 1.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 445-8693-6-ND 841-MPZ1005Y900CT000 69AH1544
Product Name Ferrite Beads and Chips 90 OHM Inductor and Choke Ferrite Chip Bead, 0402, 0.1Ohm, 1.2A Rohs Compliant Tdk
DCR 0.1000 ohms
Rated DC Current 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details