TDK-Lambda Americas Inc., High Power Division Chip Bead, 0.025 Ohm, 3A; Ferrite Case Style Tdk MPZ1005Y900CT000.

Description
CHIP BEAD, 0.025 OHM, 3A; Ferrite Case Style:-; Impedance:10ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 5%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes
Datasheet
Description
CHIP BEAD, 0.025 OHM, 3A; Ferrite Case Style:-; Impedance:10ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 5%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Bead, 0.025 Ohm, 3A; Ferrite Case Style Tdk - 61AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Chip Bead, 0.025 Ohm, 3A; Ferrite Case Style Tdk
61AC0757
Chip Bead, 0.025 Ohm, 3A; Ferrite Case Style Tdk 61AC0757
CHIP BEAD, 0.025 OHM, 3A; Ferrite Case Style:-; Impedance:10ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 5%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

CHIP BEAD, 0.025 OHM, 3A; Ferrite Case Style:-; Impedance:10ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 5%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Chip Inductors
Product Number 61AC0757
Product Name Chip Bead, 0.025 Ohm, 3A; Ferrite Case Style Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details