90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm
Win Source Part Number: 1368928-MPZ1005S900H
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ-H
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 90 Ohms @ 100 MHz
Current Rating (Max): 2.3A
DC Resistance (DCR) (Max): 38mOhm
FERRITE BEAD 90 OHM 0402 1LN Product overview: MPZ1005S900HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S900HT000
38mΩ ±25% 90Ω@100MHz 0402 Ferrite Beads ROHS
FERRITE BEAD, 90 OHM, 2.3A, 0402 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 445-174932-6-ND | 1368928-MPZ1005S900HT000 | 841-MPZ1005S900HT000 | MPZ1005S900HT000 | 66AH6564 |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | 90 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 90 Ohm, 2.3A, 0402 Rohs Compliant Tdk |
| DCR | 0.0380 ohms | 0.0380 ohms | 0.0380 ohms | ||
| Rated DC Current | 2300 milliamps | 2300 milliamps | 2300 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite |