TDK-Lambda Americas Inc., High Power Division 60 OHM Inductor and Choke MPZ1005S600CTD25

Description
FERRITE BEAD 60 OHM 0402 1LN Product overview: MPZ1005S600CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S600CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0402 1LN Product overview: MPZ1005S600CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S600CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 OHM Inductor and Choke - 841-MPZ1005S600CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MPZ1005S600CTD25
60 OHM Inductor and Choke 841-MPZ1005S600CTD25
FERRITE BEAD 60 OHM 0402 1LN Product overview: MPZ1005S600CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S600CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0402 1LN Product overview: MPZ1005S600CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S600CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369214-MPZ1005S600CTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369214-MPZ1005S600CTD25
Filters - Ferrite Beads and Chips 1369214-MPZ1005S600CTD25
Win Source Part Number: 1369214-MPZ1005S600C TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 60mOhm

Win Source Part Number: 1369214-MPZ1005S600CTD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172882-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172882-1-ND
Ferrite Beads and Chips 445-172882-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172882-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172882-6-ND
Ferrite Beads and Chips 445-172882-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172882-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172882-2-ND
Ferrite Beads and Chips 445-172882-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0402, 0.06Ohm, 1.5A Rohs Compliant Tdk - 69AH1543 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 0.06Ohm, 1.5A Rohs Compliant Tdk
69AH1543
Ferrite Chip Bead, 0402, 0.06Ohm, 1.5A Rohs Compliant Tdk 69AH1543
FERRITE CHIP BEAD, 0402, 0.06OHM, 1.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 0.06OHM, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Chip Inductors
Product Number 841-MPZ1005S600CTD25 1369214-MPZ1005S600CTD25 445-172882-1-ND 69AH1543
Product Name 60 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Chip Bead, 0402, 0.06Ohm, 1.5A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details