TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1005S331ETD25

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172881-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172881-6-ND
Ferrite Beads and Chips 445-172881-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172881-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172881-2-ND
Ferrite Beads and Chips 445-172881-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172881-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172881-1-ND
Ferrite Beads and Chips 445-172881-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368995-MPZ1005S331ETD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368995-MPZ1005S331ETD25
Filters - Ferrite Beads and Chips 1368995-MPZ1005S331ETD25
Win Source Part Number: 1368995-MPZ1005S331E TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz Current Rating (Max): 700mA DC Resistance (DCR) (Max): 280mOhm

Win Source Part Number: 1368995-MPZ1005S331ETD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ-E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
Current Rating (Max): 700mA
DC Resistance (DCR) (Max): 280mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-MPZ1005S331ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-MPZ1005S331ETD25
330 OHM Inductor and Choke 841-MPZ1005S331ETD25
FERRITE BEAD 330 OHM 0402 1LN Product overview: MPZ1005S331ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S331ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0402 1LN Product overview: MPZ1005S331ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S331ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0.7A, 0402 Rohs Compliant Tdk - 69AH1542 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.7A, 0402 Rohs Compliant Tdk
69AH1542
Ferrite Bead, Aec-Q200, 0.7A, 0402 Rohs Compliant Tdk 69AH1542
FERRITE BEAD, AEC-Q200, 0.7A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.7A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ferrite Bead, Mpz Series Rohs Compliant Tdk - 95AC0118 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Mpz Series Rohs Compliant Tdk
95AC0118
Ferrite Bead, Mpz Series Rohs Compliant Tdk 95AC0118
FERRITE BEAD, MPZ SERIES ROHS COMPLIANT: YES

FERRITE BEAD, MPZ SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-172881-6-ND 1368995-MPZ1005S331ETD25 841-MPZ1005S331ETD25 69AH1542
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 0.7A, 0402 Rohs Compliant Tdk
DCR 0.2800 ohms 0.2800 ohms
Rated DC Current 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details