TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips - MPZ1005S331ET000 MPZ1005S331ET000

Description
Manufacturer: TDK Corporation Win Source Part Number: 928029-MPZ1005S331ET 000 Series: MPZ-E Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9330-1, MPZ1005S331E, 445-9330-2, 445-9330-6
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 928029-MPZ1005S331ET 000 Series: MPZ-E Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9330-1, MPZ1005S331E, 445-9330-2, 445-9330-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ1005S331ET000 - MPZ1005S331ET000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ1005S331ET000
MPZ1005S331ET000
Ferrite Beads and Chips - MPZ1005S331ET000 MPZ1005S331ET000
Manufacturer: TDK Corporation Win Source Part Number: 928029-MPZ1005S331ET 000 Series: MPZ-E Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9330-1, MPZ1005S331E, 445-9330-2, 445-9330-6

Manufacturer: TDK Corporation
Win Source Part Number: 928029-MPZ1005S331ET000
Series: MPZ-E
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-9330-1, MPZ1005S331E, 445-9330-2, 445-9330-6

Buy Now
Ferrite Chip Beads Rohs Compliant Tdk - 98AC1949 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Beads Rohs Compliant Tdk
98AC1949
Ferrite Chip Beads Rohs Compliant Tdk 98AC1949
FERRITE CHIP BEADS ROHS COMPLIANT: YES

FERRITE CHIP BEADS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number MPZ1005S331ET000 98AC1949
Product Name Ferrite Beads and Chips - MPZ1005S331ET000 Ferrite Chip Beads Rohs Compliant Tdk
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details