TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1005S330HT000

Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-174931-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174931-2-ND
Ferrite Beads and Chips 445-174931-2-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174931-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174931-1-ND
Ferrite Beads and Chips 445-174931-1-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174931-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174931-6-ND
Ferrite Beads and Chips 445-174931-6-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm

Buy Now Datasheet
33 OHM Inductor and Choke - 841-MPZ1005S330HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-MPZ1005S330HT000
33 OHM Inductor and Choke 841-MPZ1005S330HT000
FERRITE BEAD 33 OHM 0402 1LN Product overview: MPZ1005S330HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S330HT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0402 1LN Product overview: MPZ1005S330HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S330HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369063-MPZ1005S330HT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369063-MPZ1005S330HT000
Filters - Ferrite Beads and Chips 1369063-MPZ1005S330HT000
Win Source Part Number: 1369063-MPZ1005S330H T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ-H Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 22mOhm

Win Source Part Number: 1369063-MPZ1005S330HT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ-H
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 33 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 22mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 445-174931-2-ND 841-MPZ1005S330HT000 1369063-MPZ1005S330HT000
Product Name Ferrite Beads and Chips 33 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.0220 ohms 0.0220 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers