TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1005S221HT000

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1005S221HT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1005S221HT000CT-ND
Ferrite Beads and Chips 445-MPZ1005S221HT000CT-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1005S221HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1005S221HT000DKR-ND
Ferrite Beads and Chips 445-MPZ1005S221HT000DKR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1005S221HT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1005S221HT000TR-ND
Ferrite Beads and Chips 445-MPZ1005S221HT000TR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Bead, 220 Ohm, 1.5A, 0402 Rohs Compliant Tdk - 66AH6562 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 1.5A, 0402 Rohs Compliant Tdk
66AH6562
Ferrite Bead, 220 Ohm, 1.5A, 0402 Rohs Compliant Tdk 66AH6562
FERRITE BEAD, 220 OHM, 1.5A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 220 OHM, 1.5A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-MPZ1005S221HT000CT-ND 66AH6562
Product Name Ferrite Beads and Chips Ferrite Bead, 220 Ohm, 1.5A, 0402 Rohs Compliant Tdk
DCR 0.0950 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.015uH 250MHz 0.7A Inductor and Choke - 71-0603CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176747-6 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.0900 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers