TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MPZ1005S221ETD25

Description
Win Source Part Number: 958259-MPZ1005S221ET D25 Category: Filters>Ferrite Beads and Chips Series: MPZ-E Package: Tape & Reel Current Rating (Max): 900mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 220mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): BLM18AG221SN1D; BLM15EG221SN1D; BLM15AX221SN1D; BKP1005HS221-T; FBMH1608HL221-T; BKP1005HM221-TMPZ100 5S221ETD25.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172879-6,445-172 879-2,445-172879-1
Request a Quote Datasheet
Description
Win Source Part Number: 958259-MPZ1005S221ET D25 Category: Filters>Ferrite Beads and Chips Series: MPZ-E Package: Tape & Reel Current Rating (Max): 900mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 220mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): BLM18AG221SN1D; BLM15EG221SN1D; BLM15AX221SN1D; BKP1005HS221-T; FBMH1608HL221-T; BKP1005HM221-TMPZ100 5S221ETD25.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172879-6,445-172 879-2,445-172879-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
958259-MPZ1005S221ETD25
Filters - Ferrite Beads and Chips 958259-MPZ1005S221ETD25
Win Source Part Number: 958259-MPZ1005S221ET D25 Category: Filters>Ferrite Beads and Chips Series: MPZ-E Package: Tape & Reel Current Rating (Max): 900mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 220mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): BLM18AG221SN1D; BLM15EG221SN1D; BLM15AX221SN1D; BKP1005HS221-T; FBMH1608HL221-T; BKP1005HM221-TMPZ100 5S221ETD25.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172879-6,445-172 879-2,445-172879-1

Win Source Part Number: 958259-MPZ1005S221ETD25
Category: Filters>Ferrite Beads and Chips
Series: MPZ-E
Package: Tape & Reel
Current Rating (Max): 900mA
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 220mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): BLM18AG221SN1D; BLM15EG221SN1D; BLM15AX221SN1D; BKP1005HS221-T; FBMH1608HL221-T; BKP1005HM221-TMPZ1005S221ETD25.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172879-6,445-172879-2,445-172879-1

Buy Now
220 OHM Inductor and Choke - 841-MPZ1005S221ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MPZ1005S221ETD25
220 OHM Inductor and Choke 841-MPZ1005S221ETD25
FERRITE BEAD 220 OHM 0402 1LN Product overview: MPZ1005S221ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S221ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: MPZ1005S221ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S221ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-172879-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172879-2-ND
Ferrite Beads and Chips 445-172879-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172879-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172879-6-ND
Ferrite Beads and Chips 445-172879-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172879-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172879-1-ND
Ferrite Beads and Chips 445-172879-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk - 69AH1539 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk
69AH1539
Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk 69AH1539
FERRITE CHIP BEAD, 0402, 0.22OHM, 0.9A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 0.22OHM, 0.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 958259-MPZ1005S221ETD25 841-MPZ1005S221ETD25 445-172879-2-ND 69AH1539
Product Name Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk
Core Material Ferrite
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 900 milliamps 900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers