TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MPZ1005S121ETD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1328140-MPZ1005S121E TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 1.5A Standard Package: 10,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 95mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172746-6,445-172 746-2,445-172746-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1328140-MPZ1005S121E TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 1.5A Standard Package: 10,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 95mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172746-6,445-172 746-2,445-172746-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328140-MPZ1005S121ETD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328140-MPZ1005S121ETD25
Filters - Ferrite Beads and Chips 1328140-MPZ1005S121ETD25
Manufacturer: TDK Corporation Win Source Part Number: 1328140-MPZ1005S121E TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 1.5A Standard Package: 10,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 95mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172746-6,445-172 746-2,445-172746-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328140-MPZ1005S121ETD25
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 1.5A
Standard Package: 10,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 95mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 445-172746-6,445-172746-2,445-172746-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MPZ1005S121ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MPZ1005S121ETD25
120 OHM Inductor and Choke 841-MPZ1005S121ETD25
FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-172746-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172746-6-ND
Ferrite Beads and Chips 445-172746-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172746-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172746-2-ND
Ferrite Beads and Chips 445-172746-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172746-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172746-1-ND
Ferrite Beads and Chips 445-172746-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0402, 0.095Ohm, 1.5A Rohs Compliant Tdk - 69AH1536 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 0.095Ohm, 1.5A Rohs Compliant Tdk
69AH1536
Ferrite Chip Bead, 0402, 0.095Ohm, 1.5A Rohs Compliant Tdk 69AH1536
FERRITE CHIP BEAD, 0402, 0.095OHM, 1.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 0.095OHM, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 1328140-MPZ1005S121ETD25 841-MPZ1005S121ETD25 445-172746-6-ND 69AH1536
Product Name Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Chip Bead, 0402, 0.095Ohm, 1.5A Rohs Compliant Tdk
Core Material Ferrite
Standards and Certifications RoHS RoHS RoHS
DCR 0.0950 ohms 0.0950 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details