TDK Corporation Ferrite Beads and Chips - MPZ1005S121ET000 MPZ1005S121ET000

Description
Manufacturer: TDK Corporation Win Source Part Number: 747701-MPZ1005S121ET 000 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 747701-MPZ1005S121ET 000 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ1005S121ET000 - MPZ1005S121ET000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ1005S121ET000
MPZ1005S121ET000
Ferrite Beads and Chips - MPZ1005S121ET000 MPZ1005S121ET000
Manufacturer: TDK Corporation Win Source Part Number: 747701-MPZ1005S121ET 000 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747701-MPZ1005S121ET000
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ1005S121ET000
Product Name Ferrite Beads and Chips - MPZ1005S121ET000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
TO-3P Ceramic Heat Sink -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form WaferSubstrate
Applications IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters
Performance Features Heat Dissipation, Electrical Insulation, Mechanical Stability
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details