TDK Corporation Ferrite Beads and Chips - MPZ1005S121CTD25 MPZ1005S121CTD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 885884-MPZ1005S121CT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q9920073, 445-172878-6, 445-172878-2, 445-172878-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885884-MPZ1005S121CT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q9920073, 445-172878-6, 445-172878-2, 445-172878-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ1005S121CTD25 - MPZ1005S121CTD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ1005S121CTD25
MPZ1005S121CTD25
Ferrite Beads and Chips - MPZ1005S121CTD25 MPZ1005S121CTD25
Manufacturer: TDK Corporation Win Source Part Number: 885884-MPZ1005S121CT D25 Series: MPZ Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q9920073, 445-172878-6, 445-172878-2, 445-172878-1

Manufacturer: TDK Corporation
Win Source Part Number: 885884-MPZ1005S121CTD25
Series: MPZ
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: Q9920073, 445-172878-6, 445-172878-2, 445-172878-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ1005S121CTD25
Product Name Ferrite Beads and Chips - MPZ1005S121CTD25
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details