TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk MPZ1005S121CT000.

Description
FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes
Description
FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk - 26AC2415 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk
26AC2415
Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk 26AC2415
FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

FERRITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 26AC2415
Product Name Ferrite Bead, 0.09Ohm, 1.2A, 0402, Full Reel; Ferrite Case Style Tdk
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402HPH-R22XJLW - 1033654-0402HPH-R22XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers