TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1005S100CTD25

Description
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172877-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172877-1-ND
Ferrite Beads and Chips 445-172877-1-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172877-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172877-6-ND
Ferrite Beads and Chips 445-172877-6-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172877-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172877-2-ND
Ferrite Beads and Chips 445-172877-2-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Bead, 10 Ohm, 3A, 0402 Rohs Compliant Tdk - 30AJ5577 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 10 Ohm, 3A, 0402 Rohs Compliant Tdk
30AJ5577
Ferrite Bead, 10 Ohm, 3A, 0402 Rohs Compliant Tdk 30AJ5577
FERRITE BEAD, 10 OHM, 3A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 10 OHM, 3A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-172877-1-ND 30AJ5577
Product Name Ferrite Beads and Chips Ferrite Bead, 10 Ohm, 3A, 0402 Rohs Compliant Tdk
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176491-9 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.4500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.068uH 200MHz 0.6A Inductor and Choke - 71-0603HP-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers