TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1005S100CT000

Description
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-2978-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2978-6-ND
Ferrite Beads and Chips 445-2978-6-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2978-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2978-2-ND
Ferrite Beads and Chips 445-2978-2-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2978-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2978-1-ND
Ferrite Beads and Chips 445-2978-1-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 25mOhm

Buy Now Datasheet
10 OHM Inductor and Choke - 841-MPZ1005S100CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-MPZ1005S100CT000
10 OHM Inductor and Choke 841-MPZ1005S100CT000
FERRITE BEAD 10 OHM 0402 1LN Product overview: MPZ1005S100CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S100CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0402 1LN Product overview: MPZ1005S100CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S100CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.025Ohm, 2A, 0402; Ferrite Case Style Tdk - 99R3633 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.025Ohm, 2A, 0402; Ferrite Case Style Tdk
99R3633
Ferrite Bead, 0.025Ohm, 2A, 0402; Ferrite Case Style Tdk 99R3633
FERRITE BEAD, 0.025OHM, 2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:10ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 5ohm; Product Length:1mm; Product Width:0.5mmRoHS Compliant: Yes

FERRITE BEAD, 0.025OHM, 2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:10ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 5ohm; Product Length:1mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 10 Ohm, 2A, 0402 Rohs Compliant Tdk - 30AJ5578 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 10 Ohm, 2A, 0402 Rohs Compliant Tdk
30AJ5578
Ferrite Bead, 10 Ohm, 2A, 0402 Rohs Compliant Tdk 30AJ5578
FERRITE BEAD, 10 OHM, 2A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 10 OHM, 2A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-2978-6-ND 841-MPZ1005S100CT000 99R3633 30AJ5578
Product Name Ferrite Beads and Chips 10 OHM Inductor and Choke Ferrite Bead, 0.025Ohm, 2A, 0402; Ferrite Case Style Tdk Ferrite Bead, 10 Ohm, 2A, 0402 Rohs Compliant Tdk
DCR 0.0250 ohms 0.0250 ohms
Rated DC Current 3000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-30-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers