TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips - MPZ1005S100CT000 MPZ1005S100CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1079601-MPZ1005S100C T000 Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 10 Ohm @ 100MHz DC Resistance (DCR) (Max): 25 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1079601-MPZ1005S100C T000 Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 10 Ohm @ 100MHz DC Resistance (DCR) (Max): 25 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ1005S100CT000 - MPZ1005S100CT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ1005S100CT000
MPZ1005S100CT000
Ferrite Beads and Chips - MPZ1005S100CT000 MPZ1005S100CT000
Manufacturer: TDK Corporation Win Source Part Number: 1079601-MPZ1005S100C T000 Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 10 Ohm @ 100MHz DC Resistance (DCR) (Max): 25 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1079601-MPZ1005S100CT000
Packaging: Reel - TR
Current Rating (Max): 3A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 10 Ohm @ 100MHz
DC Resistance (DCR) (Max): 25 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ1005S100CT000
Product Name Ferrite Beads and Chips - MPZ1005S100CT000
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Alumina Ceramic Horizontal Ball Milling Jar -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors
Performance Features Resistant to various acids
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details