FERRITE BEAD 47 OHM 0402 1LN Product overview: MPZ1005F470ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005F470ETD25
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm
Win Source Part Number: 1369159-MPZ1005F470E
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ-E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 47 Ohms @ 100 MHz
Current Rating (Max): 450mA
DC Resistance (DCR) (Max): 450mOhm
FERRITE CHIP BEAD, 0402, 0.45OHM, 0.45A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Chip Inductors |
| Product Number | 841-MPZ1005F470ETD25 | 445-172743-2-ND | 1369159-MPZ1005F470ETD25 | 69AH1533 |
| Product Name | 47 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Ferrite Chip Bead, 0402, 0.45Ohm, 0.45A Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer Power | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 47 ohms | 47 ohms |