TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1005F470ET000

Description
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm
Request a Quote Datasheet
Description
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172745-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172745-6-ND
Ferrite Beads and Chips 445-172745-6-ND
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm

47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172745-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172745-1-ND
Ferrite Beads and Chips 445-172745-1-ND
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm

47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172745-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172745-2-ND
Ferrite Beads and Chips 445-172745-2-ND
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm

47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 450mOhm

Buy Now Datasheet
Ferrite Bead, 47 Ohm, 0.45A, 0402 Rohs Compliant Tdk - 30AJ5576 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 47 Ohm, 0.45A, 0402 Rohs Compliant Tdk
30AJ5576
Ferrite Bead, 47 Ohm, 0.45A, 0402 Rohs Compliant Tdk 30AJ5576
FERRITE BEAD, 47 OHM, 0.45A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 47 OHM, 0.45A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-172745-6-ND 30AJ5576
Product Name Ferrite Beads and Chips Ferrite Bead, 47 Ohm, 0.45A, 0402 Rohs Compliant Tdk
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176743-3 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.5500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402HP-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers