TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1005F330ETD25

Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172742-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172742-2-ND
Ferrite Beads and Chips 445-172742-2-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172742-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172742-6-ND
Ferrite Beads and Chips 445-172742-6-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172742-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172742-1-ND
Ferrite Beads and Chips 445-172742-1-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 350mOhm

Buy Now Datasheet
33 OHM Inductor and Choke - 841-MPZ1005F330ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-MPZ1005F330ETD25
33 OHM Inductor and Choke 841-MPZ1005F330ETD25
FERRITE BEAD 33 OHM 0402 1LN Product overview: MPZ1005F330ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005F330ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0402 1LN Product overview: MPZ1005F330ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005F330ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 445-172742-2-ND 841-MPZ1005F330ETD25
Product Name Ferrite Beads and Chips 33 OHM Inductor and Choke
DCR 0.3500 ohms
Rated DC Current 550 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers