FERRITE BEAD 10 OHM 0402 1LN Product overview: MPZ1005AFZ100NT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005AFZ100NT0
Win Source Part Number: 1369306-MPZ1005AFZ10
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ-N
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 10 Ohms @ 100 MHz
Current Rating (Max): 1.2A
DC Resistance (DCR) (Max): 150mOhm
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm
FERRITE BEAD, 10 OHM, 1.2A, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MPZ1005AFZ100NT000 | 1369306-MPZ1005AFZ100NT000 | 445-172737-1-ND | 30AJ5573 |
| Product Name | 10 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite Bead, 10 Ohm, 1.2A, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer Power | |||
| Inductance Tolerance | 40 (+/- %) | |||
| Impedance | 10 ohms | 10 ohms |