TDK-Lambda Americas Inc., High Power Division 330 OHM Inductor and Choke MPZ1005A331ET000

Description
FERRITE BEAD 330 OHM 0402 1LN Product overview: MPZ1005A331ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A331ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 330 OHM 0402 1LN Product overview: MPZ1005A331ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A331ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM Inductor and Choke - 841-MPZ1005A331ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-MPZ1005A331ET000
330 OHM Inductor and Choke 841-MPZ1005A331ET000
FERRITE BEAD 330 OHM 0402 1LN Product overview: MPZ1005A331ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A331ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0402 1LN Product overview: MPZ1005A331ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A331ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1016784-MPZ1005A331ET000
Filters - Ferrite Beads and Chips 1016784-MPZ1005A331ET000
Win Source Part Number: 1016784-MPZ1005A331E T000 Category: Filters>Ferrite Beads and Chips Series: MPZ-E Package: Tape & Reel Current Rating (Max): 600mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172736-6,445-172 736-2,445-172736-1

Win Source Part Number: 1016784-MPZ1005A331ET000
Category: Filters>Ferrite Beads and Chips
Series: MPZ-E
Package: Tape & Reel
Current Rating (Max): 600mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172736-6,445-172736-2,445-172736-1

Buy Now
Ferrite Beads and Chips - 445-172736-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172736-2-ND
Ferrite Beads and Chips 445-172736-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 600mA 300mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 600mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172736-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172736-1-ND
Ferrite Beads and Chips 445-172736-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 600mA 300mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 600mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172736-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172736-6-ND
Ferrite Beads and Chips 445-172736-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 600mA 300mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 600mA 300mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0402, 0.3Ohm, 0.6A Rohs Compliant Tdk - 69AH1532 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 0.3Ohm, 0.6A Rohs Compliant Tdk
69AH1532
Ferrite Chip Bead, 0402, 0.3Ohm, 0.6A Rohs Compliant Tdk 69AH1532
FERRITE CHIP BEAD, 0402, 0.3OHM, 0.6A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 0.3OHM, 0.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Chip Inductors
Product Number 841-MPZ1005A331ET000 1016784-MPZ1005A331ET000 445-172736-2-ND 69AH1532
Product Name 330 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Chip Bead, 0402, 0.3Ohm, 0.6A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2279-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details