TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1005A151ETD25

Description
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-180345-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180345-1-ND
Ferrite Beads and Chips 445-180345-1-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-180345-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180345-2-ND
Ferrite Beads and Chips 445-180345-2-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-180345-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180345-6-ND
Ferrite Beads and Chips 445-180345-6-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-180345-1-ND
Product Name Ferrite Beads and Chips
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0120ANCT-ND - DigiKey
Specs
DCR 0.4500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.022uH 250MHz 0.8A Inductor and Choke - 71-0402HP-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers