TDK U.S.A. Corporation 150 OHM Inductor and Choke MPZ1005A151ET000

Description
FERRITE BEAD 150 OHM 0402 1LN Product overview: MPZ1005A151ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A151ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 150 OHM 0402 1LN Product overview: MPZ1005A151ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A151ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 OHM Inductor and Choke - 841-MPZ1005A151ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Inductor and Choke
841-MPZ1005A151ET000
150 OHM Inductor and Choke 841-MPZ1005A151ET000
FERRITE BEAD 150 OHM 0402 1LN Product overview: MPZ1005A151ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A151ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 150 OHM 0402 1LN Product overview: MPZ1005A151ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005A151ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328132-MPZ1005A151ET000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328132-MPZ1005A151ET000
Filters - Ferrite Beads and Chips 1328132-MPZ1005A151ET000
Manufacturer: TDK Corporation Win Source Part Number: 1328132-MPZ1005A151E T000 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 800mA Standard Package: 10,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz DC Resistance (DCR) (Max): 180mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172735-6,445-172 735-2,445-172735-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328132-MPZ1005A151ET000
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 800mA
Standard Package: 10,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 150 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 180mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 445-172735-6,445-172735-2,445-172735-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Beads and Chips - 445-172735-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172735-2-ND
Ferrite Beads and Chips 445-172735-2-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172735-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172735-1-ND
Ferrite Beads and Chips 445-172735-1-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172735-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172735-6-ND
Ferrite Beads and Chips 445-172735-6-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Bead, 150 Ohm, 0.8A, 0402 Rohs Compliant Tdk - 30AJ5575 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 150 Ohm, 0.8A, 0402 Rohs Compliant Tdk
30AJ5575
Ferrite Bead, 150 Ohm, 0.8A, 0402 Rohs Compliant Tdk 30AJ5575
FERRITE BEAD, 150 OHM, 0.8A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 150 OHM, 0.8A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 841-MPZ1005A151ET000 1328132-MPZ1005A151ET000 445-172735-2-ND 30AJ5575
Product Name 150 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, 150 Ohm, 0.8A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details